Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 092180-MIC2196YMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2196YMTR CAD Model

Description

Introducing the MIC2196YMTR from Microchip Technology

The MIC2196YMTR is a high-performance, PWM (Pulse Width Modulation) DC/DC buck controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to cater to a wide array of power management applications, offering both versatility and efficiency in a compact package.

One of the standout features of the MIC2196YMTR is its wide input voltage range, which allows it to operate from 4.5V to 19V, making it suitable for a variety of systems that require a stable and reliable power source. This flexibility is essential for designers working with different power rails in their projects.

The controller operates at a fixed frequency of 300kHz, which provides a good balance between efficiency and component size, enabling the use of smaller, less expensive external components. Additionally, the MIC2196YMTR includes a frequency synchronization pin, allowing multiple devices to be synchronized, thus reducing noise and potential interference in sensitive applications.

With its internal 5A switch, the MIC2196YMTR can handle substantial current loads, making it an excellent choice for powering FPGAs, DSPs, and other high-performance integrated circuits. Moreover, the device incorporates a range of protection features such as under-voltage lockout, thermal shutdown, and current limiting to ensure the stability and safety of your power supply design.

Another advantage of the MIC2196YMTR is its high efficiency, which minimizes heat generation and helps to extend the life of the product it powers. This is particularly important in compact or enclosed designs where thermal management is crucial.

The MIC2196YMTR is available in a compact 16-pin MSOP package with a thermally efficient pad, which aids in heat dissipation. This small footprint allows for its integration into space-constrained applications without compromising performance.

In summary, the MIC2196YMTR from Microchip Technology is a robust and reliable solution for your power management needs, combining flexibility, efficiency, and protection features in a design-friendly package, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
High Performance Resonant Mode Controllers | IC REG CTRLR FLYBACK 16SOIC
Lowest to $2.9019
ECAD model for MC33067DWR2
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN
Texas Instruments
100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10WSON
Lowest to $5.4812
ECAD model for LM5033SD/NOPB
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2254
ECAD model for UC3844BD1R2
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Texas Instruments
MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH ADVANCED SEQUENCING AND OUTPUT MARGINING
Lowest to $3.1677
ECAD model for TPS40100RGERG4
Exar Corporation
High Voltage, 600kHz Synchronous PWM Step Down Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6134HEU-L
Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL6551ARZ-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9908 $50.8436
41+ $2.4540 $100.6140
64+ $2.3773 $152.1472
87+ $2.3006 $200.1522
113+ $2.2239 $251.3007
151+ $1.9939 $301.0789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,250 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention