EN
  • EN
  • DE
  • IT

TPS40100RGERG4

Part No TPS40100RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH ADVANCED SEQUENCING AND OUTPUT MARGINING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 18 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1272461-TPS40100RGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS40100
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40100RGERG4 CAD Model

Description

Product Overview: TPS40100RGERG4

The TPS40100RGERG4 is a versatile, mid-voltage, synchronous buck controller from Texas Instruments, designed to manage power supplies in a wide array of electronic applications. This device is particularly suitable for systems requiring a compact, efficient, and reliable power solution with an input voltage range of 4.5V to 18V. Its adaptability makes it an excellent choice for a variety of industries, including telecommunications, computing, and industrial systems.

Key Features

  • Wide Input Voltage Range: The TPS40100RGERG4 operates effectively across a broad input voltage spectrum from 4.5V to 18V, allowing it to accommodate various power sources and conditions.
  • Synchronous Buck Controller: The synchronous architecture enhances efficiency by reducing the diode conduction losses associated with asynchronous designs, thereby generating less heat and improving overall system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 600kHz, which provides a balance between efficiency and component size, allowing for a more flexible design to meet specific application requirements.
  • Integrated MOSFET Drivers: The inclusion of built-in drivers for high-side and low-side MOSFETs simplifies the design and reduces external component count, contributing to a smaller PCB footprint and potentially lower system costs.
  • Voltage Tracking and Sequencing: These features are critical in systems where multiple voltage rails must be accurately managed to ensure proper power-up and power-down sequences, thereby protecting sensitive electronic components.
  • Thermal and Overcurrent Protection: The TPS40100RGERG4 comes with robust protection features that safeguard the system against thermal overload and overcurrent conditions, thus enhancing system reliability and longevity.

Applications

With its flexible and efficient design, the TPS40100RGERG4 is an ideal power management solution for a variety of applications, including:

  • Point-of-Load (POL) supplies
  • Networking and telecommunications equipment
  • Servers and storage systems
  • Industrial control systems

The TPS40100RGERG4 from Texas Instruments represents a powerful, adaptable, and reliable solution for modern power management challenges, offering designers a high degree of functionality and performance in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess