EN
  • EN
  • DE
  • IT

MK10DN128VLH5R

Part No MK10DN128VLH5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 19x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MK10DN128
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339982-MK10DN128VLH5R
Ultra Librarian 3D Model Ultra Librarian MK10DN128VLH5R CAD Model

Description

Product Overview: MK10DN128VLH5R by NXP

The MK10DN128VLH5R microcontroller from NXP Semiconductors is a highly capable member of the Kinetis K10 MCU family. It is designed to meet the needs of a wide range of applications requiring high performance, low power consumption, and advanced integration. This microcontroller is ideal for industrial control, medical devices, smart metering, and IoT applications.

Key Features

  • Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit (FPU), running at frequencies of up to 50MHz.
  • Memory: 128KB of flash memory and 16KB of SRAM provide ample storage for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple SPI, I2C, UART, and CAN modules for versatile connectivity options.
  • Timers: Multiple flexible timers including a PWM timer for accurate motor control and timing operations.
  • Analog Modules: Features several 16-bit ADCs for precise analog signal measurement, alongside DACs for analog output capabilities.
  • Connectivity: Offers USB 2.0 Full-speed OTG controller for enhanced connectivity options.

Advanced Integration

The MK10DN128VLH5R integrates a multitude of features to support complex applications. Its integration of a Memory Protection Unit (MPU) ensures robust security and reliability for applications requiring strict data protection and operational safety. The inclusion of a Direct Memory Access (DMA) controller facilitates efficient data transfers that minimize CPU load, thus optimizing system performance.

Low Power Consumption

Designed with energy efficiency in mind, the MK10DN128VLH5R features multiple power-saving modes, including an ultra-low-power mode, which make it suitable for battery-operated devices. The microcontroller’s power management capabilities ensure optimal balance between performance and power consumption, extending the life of portable devices.

Package and Quality

This microcontroller is available in a 64-LQFP package, providing a compact form factor that is beneficial for space-constrained applications. Manufactured by NXP, a leader in semiconductor solutions, the MK10DN128VLH5R is built to high-quality standards, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6423 $59.7807
22+ $5.4501 $119.9022
33+ $5.2799 $174.2367
46+ $5.1095 $235.0370
59+ $4.9392 $291.4128
79+ $4.4283 $349.8357
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess