EN
  • EN
  • DE
  • IT

MKL27Z128VFM4

Part No MKL27Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH
Manufacturer NXP
Series Kinetis KL2
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Family Name MKL27Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13576, 935324899557, MKL27Z128VFM4-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885058-MKL27Z128VFM4
Ultra Librarian 3D Model Ultra Librarian MKL27Z128VFM4 CAD Model

Description

The NXP MKL27Z128VFM4 is a highly efficient, low-power microcontroller designed to meet the needs of a wide range of applications. This device is part of the Kinetis L series, which is built on the ARM® Cortex®-M0+ core, offering a perfect balance between performance and power consumption.

Key Features

  • Processor: ARM® Cortex®-M0+ CPU running at up to 48 MHz, providing a high-performance architectural foundation with low power consumption.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, suitable for various applications that require ample storage for code and data.
  • Communication Interfaces: Multiple communication interfaces include I2C, SPI, UART, and USB 2.0 Full-speed device controller, offering great flexibility for connecting peripheral devices.
  • Analog Modules: Equipped with a variety of analog modules such as 12-bit ADC, analog comparators, and DAC, enabling precise control and monitoring of analog signals.
  • Timers: Multiple flexible timers, including a real-time clock, for accurate event timing and PWM signal generation.
  • Power Efficiency: Designed with energy-saving modes such as multiple low power modes including stop and sleep modes, which significantly reduce power consumption when the device is idle or running at a lower frequency.
  • Package: Available in a 32-QFN package, making it ideal for space-constrained applications.
  • Operating Voltage: Wide range of operating voltages from 1.71V to 3.6V, accommodating various power supply configurations.
  • Security and Reliability: Features include a hardware random number generator and cyclic redundancy check (CRC) validation, enhancing the security and integrity of applications.

Applications

The MKL27Z128VFM4 is versatile and can be utilized in numerous applications such as consumer electronics, Internet of Things (IoT) devices, wearables, smart sensors, and industrial control systems. Its robust set of features and low power consumption make it particularly well-suited for portable and battery-powered applications where efficiency is paramount.

Development Support

NXP supports the MKL27Z128VFM4 with a comprehensive suite of development tools, including software libraries, development boards, and the MCUXpresso integrated development environment (IDE). This ecosystem simplifies the development process and accelerates time to market for engineers and designers working with this microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess