EN
  • EN
  • DE

MIC21LV32YML-TR

Part No MIC21LV32YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 36V DUAL PHASE COT BUCK CTLR / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Adjustable
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MIC21LV32
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342933-MIC21LV32YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC21LV32YML-TR CAD Model

Description

Product Overview: MIC21LV32YML-TR by Microchip Technology

The MIC21LV32YML-TR is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to cater to the demanding needs of modern electronic applications that require reliable non-volatile memory solutions.

Key Features

  • Memory Capacity: The MIC21LV32YML-TR boasts a 32 Mbit memory capacity, providing ample space for firmware storage, configuration parameters, or any other data requiring non-volatile storage.
  • Data Retention: With its robust design, the device offers long-term data retention, ensuring that information remains intact even without power.
  • Speed: It is designed for high-speed operation, facilitating quick access to stored data, which is crucial for applications that require fast read and write cycles.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Interface: Featuring a standard SPI (Serial Peripheral Interface), the MIC21LV32YML-TR allows for easy integration into existing designs and straightforward communication with a wide range of microcontrollers and processors.
  • Package: It comes in a compact MLF package, which is suitable for space-constrained applications while providing robust physical protection for the chip.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The MIC21LV32YML-TR is versatile and can be used across various applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control systems

As a product of Microchip Technology, the MIC21LV32YML-TR is backed by the company's commitment to quality and reliability. It is a testament to Microchip's dedication to providing innovative solutions that meet the evolving needs of the technology sector. Whether for mass storage, configuration settings, or code shadowing, the MIC21LV32YML-TR is an excellent choice for designers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8172 $53.4408
32+ $3.1321 $100.2272
50+ $3.0342 $151.7100
69+ $2.9364 $202.6116
89+ $2.8385 $252.6265
118+ $2.5448 $300.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess