Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 111442-MIC2202BML
Ultra Librarian 3D Model Ultra Librarian MIC2202BML CAD Model

Description

The MIC2202BML from Microchip Technology is a high-performance, low-noise, dual 200mA LDO (Low Dropout Regulator) designed to provide a stable and reliable power supply for noise-sensitive applications. Its compact design and advanced features make it an excellent choice for a wide range of electronic devices.

Key Features

  • High Output Accuracy: The MIC2202BML offers an impressive output accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Dropout Voltage: This LDO is capable of maintaining regulation with minimal difference between the input and output voltage, making it highly efficient in battery-powered applications.
  • Low Noise Performance: With its low-noise output, the MIC2202BML is suitable for RF and precision analog circuits where noise can significantly impact performance.
  • Dual Channel: The device features two independent LDOs, allowing for simultaneous regulation of different voltage levels within a single package.
  • Stable with Ceramic Capacitors: The MIC2202BML is stable with low-cost ceramic capacitors, reducing the overall cost and size of the power supply design.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the application from over-current and over-temperature conditions.

Applications

The MIC2202BML is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless LAN Devices
  • Battery-powered Equipment
  • Medical Devices
  • Audio and Video Applications

Package and Availability

The MIC2202BML is available in a compact 10-lead 3x3mm MLF® package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to optimize their power management solutions. For pricing, samples, and detailed specifications, customers can contact Microchip Technology or visit their official website.

You May Also Be Interested in

Silicon Labs
A True 150-nA IQ, 0.9-3.6VIN, Selectable 1.8-5VOUT Instant-OnTM Boost Converter | IC REG BOOST ADJUSTABLE 10TDFN
Lowest to $13.6578
ECAD model for TS3310ITD1022T
Renesas Electronics America
IC REG BUCK ADJ 5A 16TQFN
Need more? Email Us
ECAD model for ISL8025AIRTAJZ-T
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Torex Semiconductor Ltd
1A Driver Transistor Built-In, Step-Up DC/DC Converters
Lowest to $1.6001
ECAD model for XC9128D45CAR
Texas Instruments
LM2677 SIMPLE SWITCHER® High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJ 5A TO263-7
Lowest to $10.9349
ECAD model for LM2677SX-ADJ
Microchip Technology
200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Lowest to $3.9965
ECAD model for MIC4575-3.3WU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention