The MIC2205YML is a high-performance, low-noise, dual-output, integrated synchronous step-down (buck) regulator from Microchip Technology. This compact and efficient power management solution is designed to meet the rigorous requirements of portable and space-constrained electronics.
Key Features
- Output Voltage: The MIC2205YML offers adjustable output voltage, enabling customization for specific application needs.
- Efficiency: With its synchronous buck topology, the device provides efficient power conversion, which helps to minimize heat dissipation and extend battery life in portable applications.
- Current Capability: This regulator can deliver up to 600mA of continuous output current per channel, making it suitable for powering a wide range of devices.
- Low-Noise Operation: The MIC2205YML is designed for applications sensitive to noise, providing a quiet power supply that is essential for RF and audio circuits.
- Small Package Size: The device comes in a compact 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limit protection features ensure the safety and reliability of the device under various operating conditions.
Applications
The MIC2205YML is versatile and can be used in a variety of applications, including:
- Mobile phones and PDAs
- Wireless LAN devices
- GPS receivers
- Portable media players
- Digital cameras
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.7V to 5.5V |
| Output Voltage Range |
Adjustable |
| Output Current (Per Channel) |
Up to 600mA |
| Package Type |
10-pin 2x2mm MLF® |
| Operating Temperature Range |
-40°C to +85°C |
For designers looking for a power management solution that combines efficiency, reliability, and a low-noise output in a small footprint, the MIC2205YML from Microchip Technology is an excellent choice.