EN
  • EN
  • DE

MIC2211-2.8/3.3BMLTR

Part No MIC2211-2.8/3.3BMLTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319745-MIC2211-2.8/3.3BMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-2.8/3.3BMLTR CAD Model

Description

Product Overview: MIC2211-2.8/3.3BMLTR by Microchip Technology

The MIC2211-2.8/3.3BMLTR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This dual LDO is specifically engineered to cater to the power management requirements of battery-powered devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Dual Voltage Outputs: The device offers two regulated outputs, with fixed voltage options of 2.8V and 3.3V, which are ideal for providing stable power to sensitive electronic components.
  • High Output Accuracy: The MIC2211-2.8/3.3BMLTR provides high accuracy in output voltage regulation, ensuring the reliability and performance of the end application.
  • Low Dropout: Designed with a low dropout voltage, this LDO enables efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life.
  • Power Saving Modes: It features quiescent current reduction mechanisms that significantly lower the power consumption in standby mode, contributing to the extended battery life of portable devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit protection features to safeguard the IC and the application during extreme conditions.
  • Small Footprint: The MIC2211-2.8/3.3BMLTR comes in a compact, space-saving 10-pin 2x2mm MLF® package, making it suitable for applications where board space is at a premium.

Applications

The versatility of the MIC2211-2.8/3.3BMLTR allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Wireless LAN Devices
  • Cameras and Digital Still Cameras

Microchip Technology's commitment to quality and performance is evident in the MIC2211-2.8/3.3BMLTR, making it an ideal choice for designers looking for a reliable power management solution for their next-generation portable devices.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess