EN
  • EN
  • DE

MIC2211-FQYML

Part No MIC2211-FQYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/3.1V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 3.1V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V, 3.1V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058534-MIC2211-FQYML
Ultra Librarian 3D Model Ultra Librarian MIC2211-FQYML CAD Model

Description

The MIC2211-FQYML is a highly efficient, dual-channel power management integrated circuit (PMIC) designed by Microchip Technology to cater to the demanding needs of portable and space-constrained electronic devices. This versatile component is engineered to provide stable and reliable power supply solutions, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable consumer electronics.

Key Features

  • Dual LDO Regulators: The MIC2211-FQYML is equipped with two low-dropout linear regulators that offer excellent transient response and noise performance, ensuring clean and consistent power delivery to sensitive loads.
  • High PSRR and Low Noise: With a high power supply rejection ratio (PSRR) and low output noise, this PMIC ensures that fluctuations in the power supply do not affect the performance of the end device, making it suitable for RF and analog applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various battery technologies and allowing for flexible design options.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable, giving designers the flexibility to customize the power supply according to the specific requirements of their application.
  • Thermal and Overcurrent Protection: The MIC2211-FQYML incorporates built-in thermal shutdown and current limit features to protect the device and the end application from damage due to overheating or excessive current draw.

Package and Availability

The MIC2211-FQYML is available in a compact 10-pin 2x2mm MLF® package, which is optimized for space-saving on the PCB. Its small footprint makes it a perfect solution for portable applications where board space is at a premium.

Applications

This PMIC is designed to support a variety of applications that require efficient power management. It is particularly well-suited for:

  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Digital Cameras
  • Other Portable Battery-Powered Devices

With its robust feature set and compact design, the MIC2211-FQYML from Microchip Technology stands out as a superior power management solution for designers looking to enhance the performance and reliability of their next-generation portable electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess