EN
  • EN
  • DE

MIC2211-GSYML-TR

Part No MIC2211-GSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076010-MIC2211-GSYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-GSYML-TR CAD Model

Description

Product Overview: MIC2211-GSYML-TR by Microchip Technology

The MIC2211-GSYML-TR is an integrated power management IC (PMIC) developed by Microchip Technology, designed to cater to the needs of compact and power-sensitive applications. This advanced IC combines a range of features that make it an ideal choice for portable electronic devices, including smartphones, tablets, and other handheld gadgets.

Key Features

  • Dual-Output LDO: The MIC2211 incorporates two high-performance, low-dropout linear regulators (LDOs) that provide stable and noise-free voltage outputs, essential for maintaining the integrity of sensitive RF and analog circuits.
  • High Accuracy: With its precision output voltage regulation, the IC ensures minimal deviation from the desired voltage levels, which is crucial for the reliable operation of the connected components.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it suitable for battery-powered applications where power efficiency is a priority.
  • Power Good (PG) Outputs: Each LDO features a power good output that provides a status signal, indicating when the output voltage is within the nominal range, which can be used for power sequencing and system monitoring.
  • Thermal Shutdown Protection: The MIC2211 is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the overall reliability and lifespan of the product.
  • Current Limit Protection: Integrated current limit protection safeguards the IC and the downstream components from excessive current draw and potential damage.

Package and Availability

The MIC2211-GSYML-TR is offered in a compact, lead-free 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained designs. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes and high-volume production.

Applications

This PMIC is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile phones and PDAs
  • Wireless LAN devices
  • Bluetooth® headsets
  • Portable media players
  • GPS receivers
  • Digital cameras

With its combination of dual LDOs, high accuracy, and robust protection features, the MIC2211-GSYML-TR from Microchip Technology is a reliable and efficient solution for managing power in your next electronic design project.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3579 $54.3160
90+ $1.1142 $100.2780
140+ $1.0794 $151.1160
195+ $1.0445 $203.6775
250+ $1.0097 $252.4250
335+ $0.9053 $303.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess