EN
  • EN
  • DE

MIC2212-GMBML-TR

Part No MIC2212-GMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076032-MIC2212-GMBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-GMBML-TR CAD Model

Description

Microchip Technology's MIC2212-GMBML-TR Power Management IC

The MIC2212-GMBML-TR is a high-performance, dual linear voltage regulator designed and manufactured by Microchip Technology. This integrated circuit (IC) is specifically engineered to provide a stable and reliable power supply in a variety of electronic applications. The MIC2212-GMBML-TR offers two independently regulated output voltages, which can be adjusted to meet the specific needs of the application.

Key Features

  • Dual 150mA LDOs: The IC features two low dropout regulators, each capable of delivering up to 150mA of output current. This makes it suitable for powering small to medium-sized loads with high efficiency.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring precise power delivery and stability for sensitive components.
  • Low Noise Performance: The MIC2212-GMBML-TR is designed to have low output noise, making it ideal for RF and other noise-sensitive applications.
  • Power Good (PG) Outputs: Each LDO includes a power good output that indicates when the output voltage is within regulation, which is crucial for power sequencing and monitoring system integrity.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Current Limit Protection: Inbuilt current limit protection prevents excessive currents from damaging the IC and the powered device.

Applications

The MIC2212-GMBML-TR is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices where power efficiency is crucial, such as smartphones, tablets, and wireless communication devices. Additionally, it finds applications in battery-powered equipment, cameras, and personal media players, where maintaining a clean and stable power supply is vital for performance and longevity.

Package and Availability

This IC is available in a 10-pin 2x2mm MLF® package, which is highly compact and space-efficient, perfect for applications where board space is at a premium. The suffix 'TR' denotes that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. Microchip Technology's commitment to quality ensures that the MIC2212-GMBML-TR meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess