EN
  • EN
  • DE

MIC2214-DNYML-TR

Part No MIC2214-DNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.85V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2214-DNYML TR, MIC2214-DNYML TR-ND, MIC2214-DNYMLTR, MIC2214-DNYMLTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927036-MIC2214-DNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-DNYML-TR CAD Model

Description

Microchip Technology MIC2214-DNYML-TR

The MIC2214-DNYML-TR is a high-performance, dual linear voltage regulator integrated circuit, meticulously crafted by Microchip Technology to meet the rigorous demands of modern electronic devices. This compact, surface-mount component is designed to deliver a stable and reliable power supply, ensuring optimal performance for a variety of applications.

Key Features:

  • Output Voltage: The MIC2214-DNYML-TR provides dual output voltages, which are highly accurate and can be customized to meet the specific needs of the application.
  • High Output Current: It is capable of delivering up to 150 mA of continuous output current per channel, which makes it suitable for powering sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is only slightly higher than the output voltage, thereby minimizing power loss and improving battery life in portable devices.
  • Power-Saving Mode: This regulator includes a power-saving mode that significantly reduces quiescent current when the device is in standby, making it ideal for battery-operated equipment.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, thus enhancing its reliability and longevity.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the downstream components in the event of a short circuit or an overload condition.

Applications:

The MIC2214-DNYML-TR is versatile and can be used in a wide array of electronic devices, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Peripherals
  • GPS Devices
  • Handheld Gaming Devices

With its small package size, the MIC2214-DNYML-TR is especially well-suited for space-constrained applications. The device comes in a 10-pin 2x2mm MLF® package, which is both RoHS compliant and halogen-free, reflecting Microchip Technology's commitment to environmental sustainability.

Overall, the MIC2214-DNYML-TR is a reliable and efficient solution for designers looking to improve the performance and extend the battery life of their portable devices. Its advanced features and robust protection mechanisms make it an excellent choice for ensuring stable power delivery in a wide range of electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess