EN
  • EN
  • DE

MIC2214-PSYML-TR

Part No MIC2214-PSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 3.3V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 102563-MIC2214-PSYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-PSYML-TR CAD Model

Description

The MIC2214-PSYML-TR is a high-performance, highly integrated power management IC designed and manufactured by Microchip Technology. This device is specifically engineered to meet the rigorous demands of portable and space-constrained electronic applications. With a compact footprint, the MIC2214 offers a versatile solution for power regulation in a variety of devices such as smartphones, tablets, wireless peripherals, and IoT gadgets.

Key Features

  • Integrated Power Management: The MIC2214 integrates multiple power management functions into a single chip, providing a streamlined solution for managing power in complex electronic systems.
  • Dual LDO Regulators: It features two low-dropout (LDO) regulators that deliver stable and efficient power supply, ensuring optimal performance of the connected components.
  • High PSRR: The device boasts a high power supply rejection ratio (PSRR), which minimizes noise and ripple from the power supply to deliver clean and stable output voltages.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life in portable applications, making it an ideal choice for energy-sensitive designs.
  • Adjustable Output: The output voltage of the LDOs is adjustable, providing design flexibility to cater to different voltage requirements of various subsystems.
  • Thermal and Overcurrent Protection: The MIC2214 is equipped with built-in thermal and overcurrent protection mechanisms that safeguard the device and the system from potential damage due to overheating or excessive current draw.

Applications

The MIC2214-PSYML-TR is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Devices
  • GPS and Navigation Systems
  • Health and Fitness Wearables

Package and Availability

The MIC2214-PSYML-TR is available in a small, lead-free 10-pin 2x2mm MLF® package, which is RoHS compliant and suitable for automated assembly processes. This product is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing for high-volume production.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2214-PSYML-TR is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by designers and manufacturers in today's competitive market.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess