EN
  • EN
  • DE

MIC2214-SGYML-TR

Part No MIC2214-SGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 109620-MIC2214-SGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-SGYML-TR CAD Model

Description

Microchip Technology's MIC2214-SGYML-TR: A High-Performance Power Management Solution

The MIC2214-SGYML-TR is a robust power management integrated circuit (PMIC) designed by Microchip Technology, tailored to meet the stringent requirements of modern portable electronic devices. This highly efficient device is an excellent choice for applications requiring a compact, reliable power management system with dual LDOs (Low Dropout Regulators).

Key Features

  • Dual 300mA LDOs: The MIC2214 offers two independent LDOs capable of delivering up to 300mA of output current each, which makes it suitable for powering a wide range of components such as microcontrollers, sensors, and other digital ICs.
  • High PSRR: With a high Power Supply Rejection Ratio (PSRR), this PMIC provides stable voltage levels that are less susceptible to noise from the power supply, ensuring reliable operation of sensitive electronic circuits.
  • Low Quiescent Current: The device is designed for battery-powered applications, featuring a low quiescent current that helps in prolonging battery life.
  • Adjustable Output Voltage: The output voltage of the LDOs can be adjusted via external resistors, providing design flexibility to match the voltage requirements of specific components.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.

Applications

The MIC2214-SGYML-TR is ideal for a range of applications, particularly where space and power efficiency are critical. It is widely used in:

  • Portable Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • GPS and Navigation Systems
  • Healthcare and Medical Devices

Package and Availability

The MIC2214-SGYML-TR comes in a compact, 10-pin 2x2mm MLF® package, which is suitable for space-constrained applications. This product is available in tape and reel format (TR) for ease of manufacturing and assembly in high-volume production environments.

In summary, Microchip Technology's MIC2214-SGYML-TR is a versatile, high-performance PMIC that offers excellent power management capabilities for a wide range of electronic devices. Its dual LDO design, combined with a suite of protection features, ensures reliable and efficient operation in a compact form factor.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess