Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 34V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 037759-MIC2288BD5
Family Name MIC2288
Introduction Date February 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2288BD5 CAD Model

Description

Microchip Technology MIC2288BD5 Product Overview

The MIC2288BD5 is a high-efficiency, White LED (WLED) driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile device is specifically engineered to meet the power management requirements of portable applications that utilize white LED backlights.

Key Features

  • High Efficiency: The MIC2288BD5 offers a typical efficiency of up to 85%, which makes it an ideal choice for battery-powered devices where power conservation is critical.
  • Adjustable Output: It provides an adjustable output voltage, allowing for flexible design options to accommodate various LED configurations.
  • Inductor-Based Boost Converter: Utilizing an inductor-based boost converter, it is capable of driving up to six white LEDs in series from a 2.5V to 10V input, ensuring consistent brightness and performance.
  • PWM Dimming: The device supports Pulse-Width Modulation (PWM) dimming, which gives designers the ability to control the brightness of the LEDs with high precision.
  • Small Form Factor: The MIC2288BD5 comes in a tiny 5-pin Thin SOT-23 package, making it suitable for space-constrained applications.
  • Integrated Schottky Diode: An integrated Schottky diode reduces the number of external components required, simplifying the design and reducing the overall footprint.
  • Protection Features: It includes built-in over-temperature protection and current limit to ensure the longevity and reliability of the device and the LEDs it drives.

Applications

The MIC2288BD5 is perfect for a wide range of applications that require efficient backlighting. These include:

  • Mobile phones and PDAs
  • Portable media players
  • GPS devices
  • Digital cameras
  • Other handheld devices

In summary, the MIC2288BD5 from Microchip Technology is a high-performance LED driver that combines efficiency, flexibility, and a compact design to meet the stringent requirements of portable electronic devices. Its ease of integration and comprehensive feature set make it an excellent choice for designers looking to enhance the visual performance of their products while maintaining power efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention