EN
  • EN
  • DE

MIC23030-GYMT-TR

Part No MIC23030-GYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 400MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC23030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3366-2, 576-3366-1, MIC23030GYMTTR, 576-3366-6, MIC23030-GYMT TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884661-MIC23030-GYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23030-GYMT-TR CAD Model

Description

Microchip Technology's MIC23030-GYMT-TR Step-Down Regulator

The MIC23030-GYMT-TR from Microchip Technology is a high-efficiency, 4MHz synchronous buck (step-down) regulator that is designed to provide a compact and efficient power management solution for a wide range of applications. This regulator is particularly well-suited for portable devices where space and power efficiency are critical considerations.

The MIC23030-GYMT-TR operates over an input voltage range of 2.7V to 5.5V, making it compatible with common power sources such as single-cell lithium-ion batteries, as well as 3.3V and 5V supply rails. The device is capable of delivering up to 800mA of output current, and it features an adjustable output voltage that can be set from 1V to 3.6V via external resistors, providing the flexibility to power a variety of low-voltage ICs.

One of the standout features of the MIC23030-GYMT-TR is its high switching frequency of 4MHz, which allows for the use of small, low-profile inductors and ceramic capacitors. This results in a compact power solution that minimizes the footprint on the PCB. Additionally, the regulator offers high efficiency across a wide load range, thanks to its synchronous rectification and low quiescent current, which is particularly beneficial for extending battery life in portable applications.

The MIC23030-GYMT-TR also includes a range of protective features to ensure reliable operation under various conditions. These features include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. The device is available in a tiny 1.6mm x 1.6mm thin DFN package, which is ideal for space-constrained applications.

Overall, the Microchip MIC23030-GYMT-TR is a versatile and efficient solution for designers looking to optimize power management in their next project. Its combination of high efficiency, small size, and robust protection features make it an excellent choice for portable electronics, wearables, and other applications where power efficiency and space are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2323 $61.6150
115+ $1.0112 $116.2880
180+ $0.9796 $176.3280
245+ $0.9479 $232.2355
320+ $0.9164 $293.2480
425+ $0.8216 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess