EN
  • EN
  • DE

MIC2505-2BMTR

Part No MIC2505-2BMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW SGL 2A HIGH SIDE 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 7.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 208320-MIC2505-2BMTR
Ultra Librarian 3D Model Ultra Librarian MIC2505-2BMTR CAD Model

Description

The MIC2505-2BMTR from Microchip Technology is a high-performance, single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection. This component is part of Microchip's extensive range of power management solutions designed to offer efficient and reliable operation across various applications.

Key Features

  • Integrated Single Channel: The MIC2505-2BMTR features a single-channel configuration, providing a compact and efficient solution for power switching and distribution tasks.
  • High-Side Switch: Operating as a high-side switch, it allows current to flow when the switch is closed and provides a disconnection from the power source when open, ensuring safe and controlled power delivery to downstream components.
  • Current Limiting: The device includes built-in current limiting to protect the power source and load from overcurrent conditions, enhancing system reliability and safety.
  • Thermal Shutdown: With a thermal shutdown feature, the MIC2505-2BMTR prevents overheating by automatically turning off if the junction temperature exceeds safe operating limits.
  • Fast Transient Response: Designed to handle fast transients, the switch ensures stable operation during sudden changes in load conditions, which is crucial for maintaining performance in dynamic systems.
  • Low Power Consumption: The MIC2505-2BMTR is optimized for low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The versatility of the MIC2505-2BMTR makes it ideal for a wide range of applications, including:

  • Notebook computers and peripherals
  • USB hubs, ports, and devices
  • Hot-swap supplies
  • Portable electronics
  • Power management for consumer electronics

Technical Specifications

The MIC2505-2BMTR operates over a voltage range of 2.7V to 7V, with a continuous output current of up to 0.5A. Packaged in a small SOT-23-5, it is designed for space-constrained applications without compromising performance.

With its robust protection features and efficient power management capabilities, the MIC2505-2BMTR from Microchip Technology is a reliable choice for designers looking to incorporate a safe and efficient power distribution switch into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0869 $59.7795
130+ $0.8917 $115.9210
205+ $0.8639 $177.0995
280+ $0.8362 $234.1360
360+ $0.8085 $291.0600
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess