EN
  • EN
  • DE

MIC2514BM5 TR

Part No MIC2514BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW HIGH SIDE TTL INPT SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 3 V to 13.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 950 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 058569-MIC2514BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC2514BM5 TR CAD Model

Description

Microchip Technology's MIC2514BM5 TR Single-Channel Power Distribution Switch

The MIC2514BM5 TR from Microchip Technology is a high-quality, single-channel power distribution switch designed for general-purpose power distribution applications. This compact and efficient device is ideal for managing power in portable and battery-operated devices such as smartphones, tablets, and other USB peripheral products.

Equipped with a 2.7V to 5.5V input voltage range, the MIC2514BM5 TR can easily integrate into a variety of systems without the need for complex power management schemes. Its low quiescent current and standby current make it an energy-efficient choice for extending battery life in portable devices.

The switch features an internal current-limiting circuitry which protects the input supply against overload. This is particularly useful in situations where downstream devices may draw excessive current, potentially damaging both the supply and the devices themselves. The built-in thermal shutdown protection further enhances the safety of your system by preventing overheating and potential thermal damage.

With its active-high enable input, the MIC2514BM5 TR allows simple control logic integration, enabling users to turn on or off the power switch as required by their system. The device also provides a fault flag output which indicates over-current or thermal shutdown conditions, offering an additional layer of monitoring for your application.

The MIC2514BM5 TR comes in a 5-pin SOT-23 package, making it incredibly space-efficient for designs where PCB real estate is at a premium. Its small footprint and low profile allow it to be used in the most space-constrained applications without sacrificing performance or functionality.

Whether you're designing a new portable device or looking to improve the power management in an existing system, the MIC2514BM5 TR from Microchip Technology offers a reliable and efficient solution for single-channel power distribution control.

As a testament to its quality and reliability, the MIC2514BM5 TR is RoHS compliant and adheres to Microchip's stringent quality standards, ensuring that you are integrating a top-tier component into your electronic designs.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess