EN
  • EN
  • DE

MIC2544A-1YMM

Part No MIC2544A-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222259-MIC2544A-1YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2544A-1YMM CAD Model

Description

Microchip Technology's MIC2544A-1YMM Single Channel Power Switch

The MIC2544A-1YMM is a high-quality single channel power switch designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit (IC) is part of Microchip's extensive range of power management products and is specifically designed to provide a reliable power distribution solution for a variety of applications.

Key Features

  • Integrated Switch: The MIC2544A-1YMM features an internal N-channel MOSFET switch, which provides efficient power distribution with a continuous output current of up to 2.5A.
  • Over-Current Protection: This power switch is equipped with a current-limiting function to protect downstream components from excessive current draw, enhancing system reliability.
  • Thermal Shutdown: An in-built thermal shutdown feature prevents damage due to overheating, thereby ensuring safe operation under high power conditions.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic system behavior.
  • Controlled Rise Time: The device is designed with a controlled output rise time to reduce inrush current, which is beneficial for sensitive applications.
  • Status Flag: An open-drain status flag output is provided, which indicates fault conditions to the system controller.

Applications

The MIC2544A-1YMM is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Notebook computers
  • Portable devices

Product Specifications

Encased in a compact 8-pin MSOP package, the MIC2544A-1YMM operates over an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications. Its low quiescent current and small footprint make it particularly suitable for portable battery-operated devices where power efficiency and space constraints are critical considerations.

For designers and engineers looking for a reliable power management solution, the MIC2544A-1YMM from Microchip Technology offers an excellent blend of performance, protection features, and compact design to meet the needs of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6694 $50.0820
75+ $1.3698 $102.7350
115+ $1.3270 $152.6050
160+ $1.2842 $205.4720
205+ $1.2414 $254.4870
270+ $1.1129 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess