Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058574-MIC2550ABML
Ultra Librarian 3D Model Ultra Librarian MIC2550ABML CAD Model

Description

Microchip Technology MIC2550ABML Product Overview

The MIC2550ABML from Microchip Technology is a high-performance, integrated USB transceiver that offers a complete interface solution for USB applications. This compact and efficient device is designed to support USB 2.0 full-speed (12 Mbps) operation and is housed in a space-saving 10-pin MLF package, making it an ideal choice for portable and space-constrained applications.

Key Features

  • USB 2.0 Full-Speed Compliant: The MIC2550ABML is fully compliant with the USB 2.0 specification for full-speed operations, ensuring compatibility with a wide range of USB devices and systems.
  • Integrated Pull-Up and Pull-Down Resistors: This transceiver includes integrated pull-up and pull-down resistors on the USB data lines, which simplifies the design and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC2550ABML features a low-power suspend mode, making it suitable for battery-powered devices.
  • ESD Protection: The device offers built-in ESD protection up to 15kV (air and contact discharge), providing robustness and reliability in harsh environments.
  • Single Supply Operation: It operates from a single 3.3V supply, which allows for easy integration into existing power schemes within a system.

Applications

The MIC2550ABML is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • USB Peripheral Devices
  • GPS Units

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2550ABML is no exception. This product is designed to meet the stringent requirements of the USB Implementers Forum (USB-IF), ensuring a high level of interoperability with USB devices.

With its robust feature set, the MIC2550ABML provides designers with a flexible and reliable solution for integrating USB connectivity into their products, while minimizing design complexity and cost.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $10.1313
ECAD model for 88E1512-A0-NNP2I000
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2301 $67.9913
31+ $4.2922 $133.0582
47+ $4.1577 $195.4119
65+ $4.0232 $261.5080
84+ $3.8899 $326.7516
112+ $3.4876 $390.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,930 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention