EN
  • EN
  • DE

MIC2560-1BWM

Part No MIC2560-1BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA CARD SW MATRIX 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003500-MIC2560-1BWM
Ultra Librarian 3D Model Ultra Librarian MIC2560-1BWM CAD Model

Description

MIC2560-1BWM: Dual-Slot PC Card Power Controller

The MIC2560-1BWM, designed and manufactured by Microchip Technology, is a versatile dual-slot PC Card power controller that is specifically engineered to manage the power requirements of two PC Card sockets compliant with the PCMCIA 2.1 and JEIDA 4.2 standards. This integrated circuit (IC) is an ideal solution for portable devices, such as laptops and PDAs, which require efficient power management for PC Cards, including memory cards, modems, and various other types of I/O cards.

One of the key features of the MIC2560-1BWM is its ability to independently control the VCC and VPP power supplies for each slot. This functionality allows the device to provide a wide range of output voltages necessary for different card types, ensuring compatibility and flexibility. The VCC outputs can be configured to deliver 3.3V, 5V, or x.xV, while the VPP outputs are capable of delivering 0V, 3.3V, 5V, or 12V, covering the full range of PC Card programming and operating voltages.

The IC incorporates several safety features, including current limiting, short-circuit protection, and thermal shutdown, to protect the system and the card from damage due to overcurrent conditions. Additionally, the MIC2560-1BWM offers low quiescent current, which is crucial for battery-powered applications where power conservation is paramount.

Furthermore, the MIC2560-1BWM is designed with an automatic low-power mode that minimizes power consumption when no card is inserted, and a card detection feature that enables the power controller to automatically 'wake up' and provide the necessary voltages when a card is inserted into either slot.

Available in a 28-pin SOIC package, the MIC2560-1BWM is compact and can be easily integrated into system designs. Its operation is specified over the full industrial temperature range, making it suitable for a wide array of environments and applications.

For designers and engineers looking for a reliable and efficient power management solution for dual-slot PC Card applications, the MIC2560-1BWM from Microchip Technology offers a feature-rich and dependable choice.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,376 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess