EN
  • EN
  • DE

MIC2571-2BMM

Part No MIC2571-2BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 132296-MIC2571-2BMM
Ultra Librarian 3D Model Ultra Librarian MIC2571-2BMM CAD Model

Description

The MIC2571-2BMM is a high-performance, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of Microchip's expansive portfolio of power management solutions and is specifically tailored for applications that require efficient and reliable battery management.

The MIC2571-2BMM is a single-cell, fully integrated Li-Ion or Li-Polymer charge management controller that provides a cost-effective solution for rechargeable battery applications. It is housed in a compact 10-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

This charge management controller operates with an input voltage range from 4.0V to 5.5V, making it suitable for use with USB power sources and wall adapters. The device features a programmable charge current up to 1A, allowing for fast charging of the battery, and it also supports a selectable preconditioning feature that can extend battery life by preventing deep discharge cycles.

Safety is a key concern in battery management, and the MIC2571-2BMM addresses this with its integrated safety features, including thermal regulation to prevent overheating, under-voltage lockout (UVLO) to ensure the battery is not over-discharged, and automatic recharge. Additionally, the device includes a charge status output that can be used to drive an external LED, providing a visual indication of the charging process.

The MIC2571-2BMM is an ideal solution for portable electronic devices such as smartphones, tablets, wireless headsets, and digital cameras. Its high level of integration, combined with Microchip's reputation for quality and reliability, makes it a preferred choice for designers looking to enhance the performance and extend the battery life of their products.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team. The MIC2571-2BMM is available for purchase through Microchip's direct sales channels and authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess