EN
  • EN
  • DE

MIC2586-1YM

Part No MIC2586-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR/SEQ HOT SWAP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER
Win Source Part Number 108292-MIC2586-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2586-1YM CAD Model

Description

Microchip Technology MIC2586-1YM Product Overview

The MIC2586-1YM is a robust integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-quality power management IC is tailored to meet the stringent demands of hot-swap applications, ensuring seamless and safe insertion and removal of circuit boards into live backplane systems.

Key Features

  • Hot Swap Controller: The MIC2586-1YM is a single-channel, hot swap controller that allows electronic cards to be inserted into a live backplane without causing any disruption in the system.
  • Integrated Power MOSFET: It comes with an integrated N-channel power MOSFET, providing efficient control over the in-rush current during the hot-swap event.
  • Programmable Current Limit: Users can set the current limit threshold through external components, offering flexibility to match the requirements of different applications.
  • Under-voltage Lockout (UVLO): The device features UVLO protection, ensuring that the power supply is at a safe operating level before allowing the board to be powered.
  • Thermal Protection: The MIC2586-1YM is equipped with thermal shutdown to prevent overheating, enhancing system reliability.
  • Charge Pump Circuit: The inclusion of a charge pump circuit eliminates the need for an external bootstrap capacitor, reducing the overall component count.
  • Status Flag: It provides a status flag output that can be used to indicate a fault condition or to signal that the power is good.

Applications

The MIC2586-1YM is ideal for a wide range of applications where hot-swap capabilities are essential, such as:

  • Server and Telecom Power Systems
  • RAID Systems
  • Network Switches and Routers
  • Industrial Equipment

Package and Reliability

Enclosed in a reliable 8-pin SOIC package, the MIC2586-1YM ensures a compact footprint while providing robust performance. Its design is focused on delivering high reliability for mission-critical systems where uptime is paramount.

With its advanced features and proven performance, the MIC2586-1YM from Microchip Technology is an excellent choice for designers looking to enhance their power management solutions in hot-swap environments.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2929 $58.0503
17+ $6.8041 $115.6697
27+ $6.5916 $177.9732
37+ $6.3791 $236.0267
47+ $6.1665 $289.8255
63+ $5.5290 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,826 pieces
In Stock: 2,413 pieces Factory Stock: 2,413 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess