EN
  • EN
  • DE

MIC2595-1YM

Part No MIC2595-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 4mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3
Win Source Part Number 133701-MIC2595-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2595-1YM CAD Model

Description

Microchip Technology MIC2595-1YM Product Overview

The MIC2595-1YM is a single-channel integrated power distribution switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is tailored for applications where power management and protection are critical, such as USB and other hot-swap environments. It is built to handle a wide range of voltages and to ensure the safety of the connected devices by providing current limiting and thermal protection.

Key Features

  • High-Side Switch: The MIC2595-1YM operates as a high-side switch, which allows for the control of power delivery to downstream devices without interrupting the ground connection.
  • Adjustable Current Limiting: Designers can adjust the current limit to match the requirements of their specific application, ensuring the optimal balance between protection and performance.
  • Thermal Shutdown Protection: To prevent damage from overheating, the MIC2595-1YM includes a thermal shutdown feature that automatically turns off the switch if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the supply voltage drops below a certain level, preventing erratic operation of the connected device.
  • Fast Short-Circuit Response: The device is capable of responding to short-circuit conditions quickly, thereby safeguarding both the power switch and the downstream components from damage.
  • Status Flag Output: An open-drain status flag output is provided to indicate fault conditions, enabling system-level monitoring and response.

Applications

The MIC2595-1YM is suitable for a diverse range of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Networking and telecommunication equipment

Package and Availability

The MIC2595-1YM is offered in an 8-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes and equipment. This package provides a compact footprint while still allowing for adequate heat dissipation. Microchip Technology provides comprehensive support and documentation for this product, making integration into your design seamless and straightforward.

With its robust feature set and proven reliability, the MIC2595-1YM from Microchip Technology is an excellent choice for designers looking to implement advanced power management and protection in their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6082 $58.6082
3+ $48.0896 $144.2688
4+ $46.5869 $186.3476
6+ $45.0843 $270.5058
7+ $43.5805 $305.0635
9+ $39.0725 $351.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess