Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Output Voltage 4.5V
Output Voltage MAX 40V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 1.92MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788529-MIC2602YML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2601
Introduction Date June 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2602YML-TR CAD Model

Description

The MIC2602YML-TR from Microchip Technology is a high-efficiency, integrated White LED (WLED) driver designed to drive high-brightness LEDs in backlighting applications. This compact and versatile driver is packaged in a space-saving 10-pin MLF® (Micro Leadframe Package) with a part number suffix of "TR" indicating tape and reel packaging suitable for automated manufacturing processes.

Key Features

  • Input Voltage Range: The MIC2602 operates from a 2.7V to 5.5V input voltage range, accommodating various power sources and system voltages.
  • High Efficiency: It features a high efficiency of up to 85%, which helps to maximize battery life in portable devices.
  • Output Current Regulation: The device provides accurate current regulation to drive a string of WLEDs, ensuring uniform brightness and enhancing the overall visual experience.
  • Dimming Control: PWM dimming control allows for brightness adjustment, making it ideal for applications that require varying light intensity.
  • Protection Features: Built-in over-temperature and over-voltage protection safeguard the device and the LEDs from potential damage due to abnormal operating conditions.
  • Compact Packaging: The 10-pin MLF® package is designed for minimal footprint and low profile applications, which is crucial for portable and space-constrained designs.

Applications

The MIC2602YML-TR is suitable for a wide range of applications, particularly where efficient space utilization and battery life are critical. Typical applications include:

  • Smartphone and Tablet Backlighting
  • Portable Media Players
  • GPS Units
  • Handheld Gaming Devices
  • Other Portable Devices with Display Backlighting Requirements

In summary, the MIC2602YML-TR WLED driver from Microchip Technology is an ideal solution for designers looking to enhance the performance and efficiency of their backlighting applications, while ensuring reliability and ease of integration into their existing designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention