Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 100V
Output Current 420mA
Frequency - Switching 40kHz ~ 650kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Manufacturer Package 16-MSOP
Win Source Part Number 781104-LT3512IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3512
Introduction Date February 09, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3512IMS#PBF CAD Model

Description

Product Overview: LT3512IMS#PBF

The LT3512IMS#PBF is a high-performance, isolated monolithic flyback converter designed and manufactured by Linear Technology. This integrated circuit is specifically engineered to simplify the design of isolated DC/DC converters. With its wide input voltage range and internal power switch, it caters to a variety of applications, including industrial control systems, medical equipment, and telecommunications infrastructure.

Key Features

  • Wide Input Voltage Range: The LT3512IMS#PBF operates smoothly across a broad input voltage range, accommodating variations in power supply with ease.
  • Integrated 420mA, 700V Power Switch: The inclusion of a high-voltage power switch within the chip's architecture not only reduces external component count but also enhances overall reliability and performance.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The innovative design of the LT3512IMS#PBF eliminates the need for additional components typically required for regulation in isolated converters, thereby simplifying the design and reducing overall cost.
  • Programmable Soft-Start Function: This feature allows for controlled ramp-up of the output voltage, which is crucial for preventing inrush current-related issues at startup.
  • Bounded Off-Time Control: The converter maintains a consistent off-time over a range of input voltages, ensuring stable and predictable operation.

Applications

  • Isolated Industrial, Medical, and Telecommunications Power Supplies
  • Isolated Auxiliary/Housekeeping Power Supplies
  • Electricity Metering and Smart Grid Systems

Product Specifications

The LT3512IMS#PBF comes in a compact MSOP-16 package, suitable for space-constrained applications. It features an operating junction temperature range from -40°C to +125°C, making it reliable across a wide range of environmental conditions. The product's high level of integration and ease of use make it a go-to solution for designers seeking a robust and efficient isolated power supply.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3512IMS#PBF is no exception. It meets stringent industry standards for performance and reliability, ensuring that it can handle the demanding requirements of critical systems.

You May Also Be Interested in

STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6519 $54.6076
9+ $11.2016 $100.8144
14+ $10.8516 $151.9224
20+ $10.5015 $210.0300
25+ $10.1515 $253.7875
33+ $9.1013 $300.3429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention