EN
  • EN
  • DE

MIC261203-ZAYJL-TR

Part No MIC261203-ZAYJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-PowerVQFN
Manufacturer Microchip Technology
Series Hyper Speed Control®, SuperSwitcher II™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC261203
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC261203-ZAYJL TR, MIC261203-ZAYJL TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884679-MIC261203-ZAYJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC261203-ZAYJL-TR CAD Model

Description

The MIC261203-ZAYJL-TR is a high-performance, synchronous step-down regulator module from Microchip Technology. This regulator is designed to deliver exceptional efficiency and accuracy in a compact, integrated package, making it an ideal solution for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The MIC261203-ZAYJL-TR offers a high level of efficiency, which is crucial for maintaining thermal performance and reducing power loss in systems.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating various power supply requirements and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific needs, providing flexibility for different circuit designs.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process, reduces external component count, and saves board space.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing reliability and longevity.
  • Overcurrent Protection: The module is equipped with overcurrent protection to prevent damage from excessive current draw.

Applications

The versatility of the MIC261203-ZAYJL-TR makes it suitable for a diverse array of applications. Its robust design is particularly well-suited for powering FPGAs, DSPs, and microprocessors. It can also be used in server and storage systems, as well as space-constrained applications where efficiency and a small footprint are critical.

Quality and Reliability

As with all Microchip Technology products, the MIC261203-ZAYJL-TR is manufactured to the highest quality standards. It is designed to meet stringent performance criteria, ensuring reliable operation even in demanding environments. The module's tape and reel packaging (TR suffix) indicates that it is ready for automated assembly processes, facilitating efficient manufacturing and integration into end-user products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess