EN
  • EN
  • DE

MIC29152WU-TR

Part No MIC29152WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO263-5 / LDO Regulator Pos 1.25V to 25V 1.5A Automotive 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 139440-MIC29152WU-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC29152
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC29152WU-TR CAD Model

Description

MIC29152WU-TR Voltage Regulator by Microchip Technology

The MIC29152WU-TR from Microchip Technology is a high-current, high-accuracy, low-dropout voltage regulator, designed to provide a stable power supply for a wide range of applications. This regulator is capable of delivering up to 1.5A of output current while maintaining a low voltage drop, ensuring efficient operation even under heavy load conditions.

Key Features

  • High Output Current: Capable of delivering up to 1.5A, making it suitable for high-power applications.
  • Low Dropout: Offers a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 26V using external resistors, providing flexibility for various design requirements.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic capacitors, which can be advantageous in applications where space is at a premium and cost is a concern.
  • Thermal and Overcurrent Protection: Features include built-in thermal shutdown and current-limiting capabilities to protect the device and the load from damage due to overheating or excessive current.
  • Wide Operating Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC29152WU-TR is versatile and can be used in various applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post regulators for switching supplies
  • Low-voltage logic supplies
  • Computer add-on cards

Package and Availability

The device comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and helps in saving board space. The part number suffix 'TR' indicates that the product is provided in tape and reel packaging, which is ideal for high-volume production environments.

Microchip Technology's commitment to quality and long-term availability makes the MIC29152WU-TR a reliable choice for designers looking to create robust and efficient power management systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7826 $53.4780
70+ $1.4626 $102.3820
110+ $1.4169 $155.8590
150+ $1.3712 $205.6800
190+ $1.3255 $251.8450
255+ $1.1884 $303.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,594 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess