Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Supply Voltage - Operating 3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 132682-LC75822W-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75822W-E CAD Model

Description

The LC75822W-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic circuits, offering high reliability and performance.

Key Features

  • High Integration: The LC75822W-E is an integrated circuit that provides a compact solution, reducing the need for multiple discrete components in electronic designs.
  • Power Efficiency: With ON Semiconductor's commitment to energy efficiency, this product ensures low power consumption, making it suitable for battery-powered applications and contributing to energy-saving systems.
  • Durability: Built to withstand harsh conditions, the LC75822W-E maintains its performance over a wide range of temperatures and operating conditions.
  • Quality Performance: ON Semiconductor's products are known for their quality and the LC75822W-E is no exception. It delivers consistent and reliable performance, which is crucial for critical applications.

Applications

The versatility of the LC75822W-E allows it to be used in various applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Technical Specifications

The LC75822W-E has been engineered with technical precision. Some of its notable specifications include:

  • Robust temperature range
  • High resistance to electromagnetic interference (EMI)
  • Compliance with industry standards for safety and performance

Quality and Support

ON Semiconductor provides comprehensive support for the LC75822W-E, including detailed datasheets, application notes, and technical support from their team of experts. Customers can also expect a commitment to quality, as ON Semiconductor's products undergo rigorous testing to ensure they meet the highest standards.

Whether you're designing a new system or upgrading an existing one, the LC75822W-E from ON Semiconductor is a reliable choice that promises to deliver both efficiency and durability.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
Texas Instruments
Lowest to $8.5555
ECAD model for MM5450VX
NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 24DIP / Serially Interfaced, 8-Digit LED Display Drivers
Lowest to $13.7572
ECAD model for MAX7219CNG
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.8040
ECAD model for TPS65132SYFFR
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4677 $76.9354
5+ $31.5638 $157.8190
7+ $30.5768 $214.0376
9+ $29.5911 $266.3199
12+ $28.6041 $343.2492
16+ $25.6456 $410.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention