Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058613-MIC29202BT
Ultra Librarian 3D Model Ultra Librarian MIC29202BT CAD Model

Description

MIC29202BT Voltage Regulator by Microchip Technology

The MIC29202BT from Microchip Technology is a high-current, low-dropout (LDO) voltage regulator capable of providing up to 400mA of output current. Designed to maintain a stable voltage level, this regulator is an ideal solution for sensitive electronic devices that require a consistent power supply.

Key Features:

  • High Output Current: Capable of delivering up to 400mA, making it suitable for high-power applications.
  • Low Dropout Voltage: The LDO design ensures minimal voltage drop between the input and output, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Adjustable Output: Users can set the output voltage to their desired level, providing flexibility across different applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating and excessive current draw.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature range, ensuring stability in various environments.

Applications:

The MIC29202BT is versatile and can be used in a wide array of applications, including:

  • Power supply for microcontrollers and digital systems
  • Battery-powered devices
  • Peripheral power supplies
  • Post-regulation for switching power supplies

Product Specifications:

Parameter Value Output Current 400mA Dropout Voltage Low Output Voltage (Adjustable) Yes Package Type TO-220 Operating Temperature Specified Range

With its robust design and comprehensive features, the MIC29202BT ensures a reliable power supply for your high-demand electronics, making it a trusted choice for professionals and hobbyists alike.

You May Also Be Interested in

Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV
Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
LDO Voltage Regulator 500mA 2.7V Fixed Output 6-WSON
Lowest to $1.4886
ECAD model for TPS73527DRV

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3261 $64.8915
37+ $3.5496 $131.3352
57+ $3.4388 $196.0116
78+ $3.3279 $259.5762
101+ $3.2170 $324.9170
135+ $2.8841 $389.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention