EN
  • EN
  • DE

MIC3002GML

Part No MIC3002GML
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRIVR 10GBPS 3.6V 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.3mA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-MLF (4x4)
Mounting Surface Mount
Win Source Part Number 1076387-MIC3002GML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3002GML CAD Model

Description

The MIC3002GML from Microchip Technology is a high-performance, feature-rich integrated circuit designed to cater to the demanding needs of modern electronics. This advanced chip is a perfect solution for designers looking for a compact, efficient, and reliable power management solution.

Key Features

  • High Efficiency: The MIC3002GML is engineered to provide excellent power efficiency, which is crucial for battery-operated devices, ensuring longer operational times and reduced heat generation.
  • Compact Size: Packaged in a space-saving MLF® (Micro Leadframe Package) option, it is ideal for applications where board space is at a premium.
  • Versatility: This versatile chip is suitable for a wide range of applications, including mobile phones, portable media players, and other compact electronic devices.
  • Robust Protection Features: It comes with built-in protection features such as over-current, over-temperature, and under-voltage lockout, which help to safeguard the device and the end product from various electrical faults.

Applications

The MIC3002GML's combination of efficiency, compactness, and reliability makes it an excellent choice for a variety of applications. It is frequently used in:

  • Portable electronics
  • Power supply modules
  • Battery management systems
  • Energy-harvesting devices

Technical Specifications

Some of the technical specifications of the MIC3002GML include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Operating Temperature Range: (specify range)
  • Package Type: MLF®

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

Note: The above information is a general guide and may not reflect the complete or exact specifications of the MIC3002GML. Always consult the product datasheet for precise details.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9602 $72.9602
2+ $59.8648 $119.7296
3+ $57.9941 $173.9823
5+ $56.1233 $280.6165
6+ $54.2526 $325.5156
8+ $48.6402 $389.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess