EN
  • EN
  • DE
  • IT

DS1874T+

Part No DS1874T+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC CTLR SFP+ ANLG LDD 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Controller
Number of Channels 1
Supply Voltage - Operating 2.85 V to 3.9 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 95°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 080690-DS1874T+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1874T+ CAD Model

Description

Maxim Integrated DS1874T+ Product Overview

The DS1874T+ from Maxim Integrated is a versatile, programmable control IC designed for managing the power and performance of SFP (Small Form-factor Pluggable) and SFP+ (Small Form-factor Pluggable Plus) optical modules. This compact and efficient component is an essential piece in the construction of high-speed network interfaces, such as those used in telecommunications and data communications infrastructure.

At the heart of the DS1874T+ lies a host of features that enable it to automatically control and monitor the laser bias current, modulation current, and average optical power of SFP/SFP+ modules. The device's integrated feedback loop and digital diagnostics interface (DDI) ensure that the optical output remains consistent and within specified limits, providing reliable performance and compliance with the multi-source agreement (MSA) for SFP and SFP+ transceivers.

One of the key benefits of the DS1874T+ is its programmability. Users can configure various parameters, such as the automatic power control (APC) setpoint, temperature compensation, and alarms/warnings thresholds, through the 2-wire serial interface. This flexibility allows for fine-tuning of the module's performance to meet specific application requirements. Additionally, the DS1874T+ supports digital diagnostics monitoring (DDM), which enables real-time tracking of the module's operating conditions, including temperature, supply voltage, laser bias current, and transmitted optical power.

The DS1874T+ is designed with robustness in mind, featuring built-in safety measures such as laser safety limit circuits that prevent the laser from exceeding maximum operating thresholds. This not only ensures the safety of the laser diode but also extends the lifetime of the optical module.

Maxim Integrated's DS1874T+ comes in a space-saving, 10-pin µMAX package, making it an ideal choice for designs where PCB real estate is at a premium. Whether it's for use in networking equipment, switches, routers, or data center applications, the DS1874T+ offers a reliable and efficient solution for SFP and SFP+ module control and monitoring.

Overall, the DS1874T+ is a testament to Maxim Integrated's commitment to providing high-quality, high-performance integrated circuits that meet the evolving needs of the communications industry.

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $6.0359
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1057 $71.0570
23+ $5.8303 $134.0969
35+ $5.6482 $197.6870
48+ $5.4659 $262.3632
62+ $5.2837 $327.5894
82+ $4.7372 $388.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess