EN
  • EN
  • DE

T0806-TCQG19

Part No T0806-TCQG19
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 5.5V 16SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Laser Driver IC - 3 Channel 4.5V ~ 5.5V 16-SSO
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-LSSOP (0.154", 3.90mm Width)
Case / Package 16-SSO
Family Name T0806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number T0806-TCQG, T0806-TCQG-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935869-T0806-TCQG19
Ultra Librarian 3D Model Ultra Librarian T0806-TCQG19 CAD Model

Description

Microchip Technology T0806-TCQG19 Overview

The T0806-TCQG19 from Microchip Technology is a cutting-edge microcontroller (MCU) designed to cater to the demanding needs of modern embedded systems. This powerful component is part of Microchip's renowned family of MCUs that are recognized for their reliability, performance, and flexibility in a wide range of applications.

Key Features

  • Advanced Core: At the heart of the T0806-TCQG19 lies an efficient and robust processing core, capable of handling complex computations and algorithms with ease. This ensures smooth operation even in applications that require intense data processing.
  • Memory: The MCU comes with ample memory resources, including high-speed Flash and RAM, which are crucial for storing firmware, running applications, and facilitating quick data access.
  • I/O Capabilities: A variety of input/output options are available, making it highly adaptable to numerous peripheral devices and interfaces. This versatility allows designers to integrate the MCU into systems with diverse requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the T0806-TCQG19 is ideal for battery-powered and energy-sensitive applications, ensuring longer operational life and reduced power costs.
  • Robust Security: Security features are embedded into the MCU to protect against unauthorized access and ensure data integrity, which is increasingly important in the age of IoT and connected devices.
  • Development Support: Microchip Technology provides comprehensive development tools and software support to streamline the design process, enabling faster time-to-market for products utilizing the T0806-TCQG19.

Applications

The T0806-TCQG19 is suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) gadgets. Its robust feature set also makes it an excellent choice for advanced consumer electronics, medical devices, and security systems.

Conclusion

With its combination of performance, efficiency, and security, the T0806-TCQG19 from Microchip Technology stands out as a superior choice for designers and engineers looking to develop sophisticated and reliable electronic products. Its support for a broad range of applications further underscores its versatility and value in the rapidly evolving landscape of technology.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess