Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Output Current 1.25A
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128615-MIC3172BM
Ultra Librarian 3D Model Ultra Librarian MIC3172BM CAD Model

Description

Microchip Technology's MIC3172BM Product Overview

The MIC3172BM is an advanced, high-performance DC-DC controller from the reputable Microchip Technology, designed to handle a wide range of power supply applications. This versatile controller is particularly suitable for step-down (buck) converters, providing an efficient means to convert higher voltages to lower voltages with excellent regulation and performance characteristics.

Key Features of the MIC3172BM

  • Voltage Control: The MIC3172BM operates over a broad input voltage range, making it a flexible solution for various applications.
  • High Efficiency: This controller is optimized for efficiency, which is crucial for reducing heat and improving the reliability of the overall system.
  • Adjustable Output: Users can set the output voltage to meet the specific needs of their application, ensuring a versatile and customizable power solution.
  • Protection Features: The device includes several protective measures such as over-temperature protection and current limiting, enhancing the safety and longevity of both the controller and the end application.
  • Frequency Synchronization: The MIC3172BM allows for synchronization to an external clock, which can be critical in reducing noise and interference in sensitive electronic systems.

Applications

Due to its robust design and adaptability, the MIC3172BM is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Computing devices
  • Industrial systems
  • Consumer electronics
  • Networking hardware

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC3172BM is no exception. Manufactured to high standards, this controller is designed to deliver consistent performance over its operational life, even in demanding conditions. Whether you're developing power supplies for commercial products or sophisticated industrial machinery, the MIC3172BM offers the reliability and functionality needed to meet your power management requirements.

For more detailed specifications and application notes, please refer to the official datasheet and design resources provided by Microchip Technology.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8316 $65.1372
42+ $3.1440 $132.0480
64+ $3.0458 $194.9312
88+ $2.9475 $259.3800
114+ $2.8493 $324.8202
152+ $2.5545 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention