Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 6 V
Voltage - Dropout (Typical) 0.28V @ 1A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 044751-MIC37102WRTR
Ultra Librarian 3D Model Ultra Librarian MIC37102WRTR CAD Model

Description

Microchip Technology MIC37102WRTR LDO Voltage Regulator

The MIC37102WRTR from Microchip Technology is a highly reliable low-dropout voltage regulator (LDO) designed to deliver a fixed output with high accuracy. This component is particularly well-suited for applications requiring a stable voltage supply with low voltage drop, making it an ideal choice for sensitive electronic devices where power efficiency is crucial.

This LDO voltage regulator offers a fixed output voltage of 2.5V, which is maintained with precision, ensuring stable operation for connected components. It is capable of providing an output current of up to 1A, catering to a wide range of power requirements for various applications. The MIC37102WRTR operates over a wide input voltage range, allowing it to be used in systems with varying input power levels.

One of the key features of the MIC37102WRTR is its low dropout voltage, which minimizes the difference between the input and output voltages, thus improving overall power efficiency. This is particularly beneficial in battery-powered devices, where conserving power is essential to maximize battery life.

The device is also equipped with several protective features to ensure reliable operation under different conditions. These include overcurrent protection, which safeguards the regulator from damage due to excessive current, and thermal shutdown, which prevents overheating by automatically turning off the regulator if the temperature exceeds a certain threshold.

Furthermore, the MIC37102WRTR comes in a compact surface-mount package, specifically the TO-263-5 variant, which makes it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is valuable in modern electronic designs where space is at a premium.

Overall, the MIC37102WRTR LDO voltage regulator from Microchip Technology is a robust and efficient solution for maintaining a stable power supply in a variety of electronic devices, from consumer electronics to industrial control systems. Its combination of high accuracy, low dropout, and protective features make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention