Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC37152
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2264, 2266-MIC37152YM, MIC37152YM-ND
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884724-MIC37152YM
Ultra Librarian 3D Model Ultra Librarian MIC37152YM CAD Model

Description

Microchip Technology's MIC37152YM: High-Performance Low-Dropout Regulator

The MIC37152YM from Microchip Technology is a robust, high-performance low-dropout voltage regulator designed to deliver a continuous output current of up to 1.5A with a dropout voltage of typically 500mV at full load. This makes it an excellent choice for applications requiring efficient power conversion and regulation, with the added benefit of a low dropout performance enhancing the efficiency in systems with tight voltage margins.

Key Features:

  • High Output Current: Capable of delivering up to 1.5A of continuous output current, the MIC37152YM is suitable for powering a wide range of high-demand devices.
  • Low Dropout Voltage: With a typical dropout voltage of only 500mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage of the MIC37152YM can be adjusted from 1.24V to 14V, providing flexibility for various design requirements.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current-limit features to protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Ceramic Capacitors: The MIC37152YM is stable with low-ESR ceramic capacitors, which reduces the required board space and component cost.
  • Fast Transient Response: The regulator offers an excellent transient response, which is crucial for applications where the load conditions change rapidly.

Applications:

The MIC37152YM is versatile and can be used in a variety of applications, including:

  • PCs and Servers
  • Graphics Cards
  • Networking Equipment
  • DVD Players and Other Consumer Electronics
  • High-Efficiency Linear Power Supplies

With its adjustable output voltage, high output current capability, and low dropout performance, the MIC37152YM from Microchip Technology is a reliable and efficient solution for a multitude of electronic applications. Its advanced features ensure that it can meet the needs of the most demanding circuits, providing designers with a versatile component that simplifies power management tasks.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1840 $65.5200
65+ $1.7920 $116.4800
100+ $1.7360 $173.6000
135+ $1.6800 $226.8000
175+ $1.6240 $284.2000
235+ $1.4560 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,548 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention