EN
  • EN
  • DE

MIC38C42YM

Part No MIC38C42YM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 058662-MIC38C42YM
Ultra Librarian 3D Model Ultra Librarian MIC38C42YM CAD Model

Description

Microchip Technology MIC38C42YM PWM Controller

The MIC38C42YM is a robust Pulse Width Modulation (PWM) controller from Microchip Technology, designed to deliver high-performance solutions for a variety of power supply applications. This versatile device is part of the MIC38C4x series, which is well-regarded for its reliability, efficiency, and flexibility in managing power conversion and regulation tasks.

Key Features

  • High-Frequency Operation: The MIC38C42YM operates at a frequency up to 500 kHz, which allows for smaller-sized components, reduced power losses, and improved overall efficiency.
  • Low Start-Up Current: With a start-up current of just 500 µA, this controller is efficient from the moment it's powered, minimizing initial power draw and enhancing system efficiency.
  • Trimmed Oscillator Discharge Current: The precise trimming of the oscillator discharge current ensures consistent and reliable operation, making it suitable for a wide range of applications.
  • Current Mode Operation: The device's current mode operation provides improved transient response, simpler loop compensation, and inherent protection against overcurrent conditions.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input conditions, further enhancing the performance of the power supply.
  • Under-Voltage Lockout: The MIC38C42YM includes an under-voltage lockout with hysteresis, ensuring that the device only operates when the supply voltage is within an acceptable range.
  • Low Power Standby Mode: To conserve energy, the controller can enter a low power standby mode, significantly reducing power consumption when the power supply is not in active use.

Applications

The MIC38C42YM is suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Motor control circuits
  • LED drivers
  • Chargers for portable devices

Microchip Technology's MIC38C42YM PWM controller is a reliable and flexible solution for designers looking to improve the performance and efficiency of their power supply systems. Its advanced features and high-frequency operation make it a go-to choice for a variety of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess