EN
  • EN
  • DE

MIC38C43-1BM

Part No MIC38C43-1BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 135449-MIC38C43-1BM
Ultra Librarian 3D Model Ultra Librarian MIC38C43-1BM CAD Model

Description

Product Overview: MIC38C43-1BM from Microchip Technology

The MIC38C43-1BM is a high-performance, highly reliable pulse width modulation (PWM) controller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is part of the MIC38C4x series, which is renowned for its versatility in power supply design. It is especially suitable for applications requiring efficient DC-DC conversion, such as computing systems, telecommunications, and industrial equipment.

The MIC38C43-1BM is designed to offer a compact, cost-effective solution for switched-mode power supplies. It integrates features such as a 500kHz oscillator frequency, which allows for a reduced size of the external components, leading to a smaller overall footprint of the power supply unit. This PWM controller also includes an error amplifier, a precision reference voltage, an oscillator, a PWM comparator, under-voltage lockout, and a totem pole output stage capable of sourcing or sinking high current outputs.

Additionally, the device boasts a low start-up current of 500µA (typical) and a low operating current of 2.5mA (typical), which contributes to improved power efficiency. The MIC38C43-1BM can operate within a wide supply voltage range, making it adaptable to various power systems.

Safety and reliability are key considerations in power management, and the MIC38C43-1BM addresses these with features like automatic feed-forward compensation and pulse-by-pulse current limiting. The under-voltage lockout ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to low voltage conditions.

The MIC38C43-1BM comes in a SOIC-8 package, which is a small outline integrated circuit package that is suitable for surface-mount technology (SMT). This makes it an ideal choice for modern, compact electronic assemblies where space is at a premium.

In summary, the MIC38C43-1BM from Microchip Technology is a robust and efficient PWM controller that provides designers with a flexible and reliable solution for their power supply needs. Its integration of key features and its compact form factor make it an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess