EN
  • EN
  • DE

MIC38C43YMMTR

Part No MIC38C43YMMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 038415-MIC38C43YMMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43YMMTR CAD Model

Description

Product Overview: MIC38C43YMMTR by Microchip Technology

The MIC38C43YMMTR is a high-performance, BiCMOS current-mode pulse width modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically designed for a wide variety of power supply and DC-to-DC converter applications, offering exceptional flexibility and reliability to engineers and designers.

Key Features

  • High-Frequency Operation: The MIC38C43YMMTR can operate at up to 500 kHz, allowing for smaller sized components, reduced power loss, and compact power supply designs.
  • Low Start-Up Current: With a start-up current of just 500 µA, this device ensures efficient power usage right from the initial power-on phase.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability and performance across a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: The controller provides enhanced protection for the power supply components by limiting the current in each pulse during overcurrent conditions.
  • Low Operating Current: The device's operating current is rated at 2.5 mA, contributing to the overall efficiency of the system it is integrated into.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Off-Line Converters
  • Forward and Flyback Regulators
  • Battery Chargers

Product Specifications

The MIC38C43YMMTR comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It features a wide input voltage range, making it versatile for various applications. The device also includes an error amplifier, an oscillator, a dead-time control comparator, a shutdown terminal, and other essential functions for a complete PWM control circuit.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C43YMMTR is no exception. It is manufactured to meet high standards, ensuring reliable performance in critical applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Whether you're designing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the MIC38C43YMMTR offers the performance, efficiency, and reliability required to meet your power management needs.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0252 $51.2600
120+ $0.8412 $100.9440
185+ $0.8149 $150.7565
255+ $0.7886 $201.0930
330+ $0.7623 $251.5590
440+ $0.6835 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess