EN
  • EN
  • DE

LAN91C111I-NU

Part No LAN91C111I-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR MAC PHY 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 74865-LAN91C111I-NU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name LAN91C111
Introduction Date August 23, 2001
ECCN EAR99
Country of Origin China, Republic of Korea, Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LAN91C111I-NU CAD Model

Description

Microchip Technology LAN91C111I-NU

The LAN91C111I-NU is a high-performance, full-featured Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated single-chip solution is specifically tailored for embedded applications requiring network connectivity and minimal design complexity.

Key Features:

  • Integrated MAC and PHY: The device includes a 10/100 Mbps Ethernet MAC and a PHY interface, supporting both full and half-duplex modes, which provides a straightforward and cost-effective solution for network communication.
  • Non-PCI Interface: The LAN91C111I-NU features a non-PCI interface, making it an ideal choice for applications where a PCI bus is not available or cannot be used.
  • Flexible Memory Interface: It offers a versatile memory interface that supports both 32-bit and 16-bit data paths, allowing for easy integration with a wide range of microcontrollers and CPUs.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, contributing to the overall energy efficiency of the system it's implemented in.

Applications:

The LAN91C111I-NU is suitable for a diverse set of applications across various industries. It's particularly useful in:

  • Embedded Systems
  • Industrial Control
  • Building Automation
  • Medical Devices
  • Point of Sale Terminals

Technical Specifications:

With an operating temperature range of 0°C to +70°C, the LAN91C111I-NU is built to perform reliably in a broad spectrum of environments. The device comes in a 128-pin QFP package, ensuring a compact footprint on PCBs.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The LAN91C111I-NU is no exception and is backed by Microchip's customer support and extensive documentation, including datasheets, application notes, and design guides to facilitate the development process.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $260.0478 $260.0478
2+ $233.1463 $466.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess