EN
  • EN
  • DE

TSB12LV21BMPGFEP

Part No TSB12LV21BMPGFEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 3.3V PCI LINK LAYER 176-PQFP / Link Layer Controller Serial Interface 3.3V 176-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 798458-TSB12LV21BMPGFEP
Popularity Medium
Supply and Demand Status Limited
Family Name TSB12LV21B-EP
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB12LV21BMPGFEP CAD Model

Description

TSB12LV21BMPGFEP - Texas Instruments IEEE 1394-1995 Link Layer Controller

The TSB12LV21BMPGFEP, developed by Texas Instruments, is a pivotal component in the realm of digital data transfer and communication. This advanced Link Layer Controller is designed to comply with the IEEE 1394-1995 standard, which is commonly referred to as FireWire. This standard is renowned for its high-speed serial bus architecture, making the TSB12LV21BMPGFEP an excellent choice for applications requiring fast and reliable data transfer.

Integrated into the TSB12LV21BMPGFEP is a host of features that make it a versatile and efficient solution for a variety of digital communication tasks. It supports data transfer rates of 100, 200, and 400 Mbps, allowing for flexibility and scalability in system design. The device is optimized for both consumer and commercial applications, including computer peripherals, digital video/audio equipment, and automotive entertainment systems.

At the core of the TSB12LV21BMPGFEP is its ability to handle multiple isochronous and asynchronous data streams simultaneously. This capability ensures that time-sensitive data such as audio or video is delivered with the precision required for high-quality output. Additionally, the device offers a direct interface to a variety of physical layer chips (PHY), enabling designers to create systems that are both robust and cost-effective.

The TSB12LV21BMPGFEP is also designed with reliability in mind. It is part of Texas Instruments' Enhanced Product (EP) lineup, which means it has been subjected to additional qualification and testing processes beyond standard commercial specifications. This includes extended temperature range operation and increased product life cycles, making it suitable for use in harsh environments and mission-critical applications.

For developers and system integrators, the TSB12LV21BMPGFEP is supported by comprehensive technical documentation and a suite of development tools. This support simplifies the design process and helps reduce time-to-market for products incorporating this advanced link layer controller.

In summary, the TSB12LV21BMPGFEP from Texas Instruments represents a high-performance and reliable solution for implementing IEEE 1394-1995 communication protocols in a wide array of digital data transfer applications. Its combination of speed, versatility, and durability makes it a valuable component in the development of cutting-edge digital communication systems.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess