EN
  • EN
  • DE

LM5021MM-2/NOPB

Part No LM5021MM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTRLR AC-DC CURR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage - Operating 8 V to 30 V
Duty Cycle 50%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 129920-LM5021MM-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5021MM-2/NOPB CAD Model

Description

The LM5021MM-2/NOPB is an advanced, high-performance off-line pulse width modulation (PWM) controller produced by Texas Instruments, a leading global semiconductor company.

  • Input Voltage Range: 13V to 40V
  • Maximum Duty Cycle: 97%
  • Switching Frequency: Up to 1MHz
  • Start-up Current: Less than 50uA
  • Package: 8-pin VSSOP
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess