EN
  • EN
  • DE

HMC5833LP6CETR

Part No HMC5833LP6CETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP  /  RF Amplifier IC General Purpose 11.5GHz ~ 12.8GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 11.5GHz ~ 12.8GHz
P1dB 13dBm
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 350mA
Base Product Number HMC583
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 100
Win Source Part Number 981067-HMC5833LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC5833LP6CETR CAD Model

Description

Analog Devices Inc. HMC5833LP6CETR 3-Axis Digital Compass IC

The HMC5833LP6CETR is a high-performance, surface-mount, 3-axis digital compass IC designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This compact and versatile magnetic sensor is based on Honeywell's magneto-resistive technology, which provides precise heading information with a digital interface. It is an ideal solution for advanced navigation and mobile applications where accurate directional data is crucial.

Key Features:

  • 3-Axis Magnetoresistive Sensors: The HMC5833LP6CETR contains three orthogonally placed sensors that measure the Earth's magnetic field in the X, Y, and Z axes, delivering comprehensive heading information.
  • Built-in Compensation: This IC comes with algorithms for hard iron, soft iron, and temperature compensation, ensuring reliable and accurate readings across different operating conditions.
  • Digital Output: The device communicates via an I2C serial bus interface, providing easy integration with microprocessors and microcontrollers.
  • Wide Operating Range: With an operating temperature range of -30°C to +85°C, the HMC5833LP6CETR is suitable for a variety of environments and applications.
  • Low Power Consumption: Its design focuses on power efficiency, making it ideal for battery-powered applications such as handheld devices, drones, and wearables.
  • Compact LCC Package: The HMC5833LP6CETR comes in a low-profile, surface-mount, leadless chip carrier (LCC) package that is conducive to space-constrained designs.

Applications:

  • Mobile Phones and Tablets
  • GPS Navigation Systems
  • Consumer Electronics
  • Personal Navigation Devices
  • Unmanned Aerial Vehicles (UAVs)
  • Marine and Land Surveying Equipment

The HMC5833LP6CETR by Analog Devices Inc. is a robust and reliable choice for designers looking to incorporate digital compass functionality into their products. Its precision sensing capabilities, coupled with its ease of use and integration, make it a go-to component for cutting-edge navigation systems and innovative consumer electronics.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess