EN
  • EN
  • DE

FDC37N769

Part No FDC37N769
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description 3.3V SUPER I/O CONTROLLER WITH INFRARED SUPPORT FOR PORTABLE APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SMSC Corporation
Win Source Part Number 1173730-FDC37N769
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37N769 CAD Model

Description

The FDC37N769 is a Super I/O Controller manufactured by SMSC Corporation (now Microchip Technology). This highly integrated chip combines a variety of input/output functions commonly used in embedded systems and personal computers. It offers a range of interfaces including serial ports, parallel ports, and floppy disk controller, providing a comprehensive solution for legacy I/O support and system control.

Applications:

  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Point-of-Sale (POS) systems
  • Single-board computers
  • Legacy I/O support

Features:

  • Two Serial Ports (UARTs) with enhanced features
  • One Multi-Mode Parallel Port (SPP/ECP/EPP)
  • Floppy Disk Controller (FDC) supporting multiple formats
  • Infrared (IrDA) Support
  • Keyboard Controller with PS/2 interface
  • Mouse Controller with PS/2 interface
  • Game Port
  • Smart Card Reader Interface
  • Hardware Monitoring Features (Voltage, Temperature, Fan Speed)
  • Power Management Support

Benefits:

  • High Integration: Combines multiple I/O functions into a single chip, reducing board space and component count.
  • Comprehensive I/O Support: Offers a wide range of legacy and modern interfaces.
  • Cost-Effective: Provides a cost-efficient solution for various I/O requirements.
  • Hardware Monitoring: Integrated hardware monitoring features enhance system reliability.
  • Power Management: Advanced power management capabilities reduce energy consumption.

Additional Details:

The FDC37N769 offers enhanced serial port capabilities compared to older Super I/O controllers, including support for higher baud rates and advanced communication protocols. The multi-mode parallel port supports SPP, ECP, and EPP modes, ensuring compatibility with a wide range of parallel devices. The integrated hardware monitoring features allow the system to monitor voltage levels, temperature, and fan speeds, providing early warning of potential system issues. The inclusion of a smart card reader interface expands the range of applications for this controller. The FDC37N769 is designed to provide reliable and efficient I/O control in a variety of embedded and PC applications, offering a balance of legacy support and modern features.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9780 $59.8680
15+ $8.1878 $122.8170
22+ $7.9314 $174.4908
31+ $7.6761 $237.9591
39+ $7.4197 $289.3683
53+ $6.6528 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess