EN
  • EN
  • DE

MIC38C45-1YM

Part No MIC38C45-1YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Switching Frequency 500kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MIC38C45
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1222504-MIC38C45-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C45-1YM CAD Model

Description

Product Overview: MIC38C45-1YM from Microchip Technology

The MIC38C45-1YM is a high-performance, highly reliable, and versatile PWM (Pulse Width Modulation) controller from Microchip Technology, designed to cater to a wide range of power management applications. This integrated circuit is specifically engineered to deliver efficient and stable power conversion in systems requiring DC to DC conversion.

Key Features

  • High-Frequency Operation: The MIC38C45-1YM is capable of operating at high frequencies, enabling the design of power supplies with smaller components, resulting in compact and lightweight solutions.
  • Low Power Consumption: This device is designed to minimize power consumption, making it ideal for energy-sensitive applications.
  • Enhanced Flexibility: With its programmable features, the MIC38C45-1YM offers a high degree of flexibility, allowing designers to tailor their power supply designs to specific requirements.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature ranges, preventing overheating and potential damage.

Applications

The MIC38C45-1YM is suitable for a variety of applications that require efficient power management, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Computer peripherals
  • Industrial systems

Technical Specifications

The MIC38C45-1YM boasts a comprehensive set of technical specifications that make it a robust choice for power management solutions:

  • Package Type: PDIP-8
  • Input Voltage: Up to 40V
  • Output Current: Adequate for a wide range of applications
  • Switching Frequency: High enough to allow for small external components
  • Temperature Range: Operating temperature range suited for commercial and industrial environments

The MIC38C45-1YM is a testament to Microchip Technology's commitment to providing innovative and reliable power management solutions. Whether you are designing power supplies for consumer electronics or industrial machinery, the MIC38C45-1YM offers the performance and durability needed for demanding applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess