EN
  • EN
  • DE

S9S08DN16F2CLF

Part No S9S08DN16F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314782557
Standard Package 250
Win Source Part Number 1009072-S9S08DN16F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S08DN16F2CLF CAD Model

Description

NXP S9S08DN16F2CLF Microcontroller

The NXP S9S08DN16F2CLF is a highly integrated microcontroller designed for embedded applications that require low power consumption, high performance, and robust I/O capabilities. This device is part of the HCS08 family and is built around the S08 core, which is well-known for its efficiency and reliability in a wide range of industrial and consumer applications.

The S9S08DN16F2CLF operates at a maximum frequency of 40 MHz and is equipped with 16KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it comes with 2KB of RAM, allowing for efficient data manipulation and storage during runtime.

One of the key features of this microcontroller is its rich set of peripherals. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which enables the device to interface with analog sensors and convert their readings into digital values for processing. Furthermore, it supports various communication protocols, including I2C, SPI, and SCI, making it highly versatile for serial communication with other devices and peripherals.

The S9S08DN16F2CLF also provides a comprehensive set of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is invaluable for precise timing control and PWM applications. These features make the microcontroller suitable for motor control, lighting control, and other applications requiring accurate timing and modulation.

With its built-in watchdog timer and low-voltage detection, the S9S08DN16F2CLF ensures reliable operation by monitoring the system for potential failures and preventing unexpected behavior due to power fluctuations. This level of reliability is crucial for applications where consistent performance is a must.

For ease of development, NXP offers a comprehensive suite of software and hardware tools compatible with the S9S08DN16F2CLF. This includes an integrated development environment (IDE), software libraries, and development boards, which streamline the process of programming and debugging the microcontroller.

In summary, the NXP S9S08DN16F2CLF microcontroller is a compact, feature-rich solution perfect for designers who need a balance of power efficiency, performance, and extensive I/O capabilities for their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess