EN
  • EN
  • DE

MIC39102YM-TR

Part No MIC39102YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 16V
Maximum Dropout Voltage 0.63V at 1A
Output Current 1A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 759540-MIC39102YM-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39102YM-TR CAD Model

Description

Product Overview: MIC39102YM-TR by Microchip Technology

The MIC39102YM-TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a continuous 1A of output current with a minimal voltage drop. This robust LDO is ideal for applications requiring a stable and clean power supply, and it's specifically designed to maintain regulation while withstanding transient conditions that are common in automotive, industrial, and telecommunications systems.

Key Features

  • High Output Current: Capable of delivering 1A of continuous current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
  • Fast Transient Response: The MIC39102YM-TR is designed to respond quickly to changes in load, providing stable power to sensitive components.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 13.8V with the use of external resistors, offering design flexibility for various applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current-limiting features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Stable with Ceramic Output Capacitors: The regulator is stable with low equivalent series resistance (ESR) ceramic output capacitors, providing improved output stability and transient response.
  • Surface-Mount Package: The MIC39102YM-TR comes in a surface-mount TO-263 (D2PAK) package, which is suitable for automated assembly processes and saves board space.

Applications

The versatility of the MIC39102YM-TR makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Telecommunications equipment
  • Industrial controls
  • Computer systems
  • Battery-powered devices

With its combination of features, the MIC39102YM-TR is a reliable power management solution that ensures the performance and stability of critical electronic systems. Microchip Technology's commitment to quality and performance is evident in this efficient and versatile voltage regulator.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7141 $53.5575
175+ $0.5859 $102.5325
265+ $0.5676 $150.4140
365+ $0.5493 $200.4945
475+ $0.5310 $252.2250
635+ $0.4761 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,760 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess