EN
  • EN
  • DE

MIC39150-1.8BUTR

Part No MIC39150-1.8BUTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.375V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 058678-MIC39150-1.8BUTR
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.8BUTR CAD Model

Description

The MIC39150-1.8BUTR is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.8 volts. This regulator is part of Microchip's MIC39150 series, which is renowned for its high accuracy, low noise, and robust power management capabilities.

Key Features

  • Output Voltage: The device provides a precise 1.8V output, making it ideal for sensitive electronics that require a stable power supply.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, ensuring reliable performance for high-demand applications.
  • Low Dropout Voltage: The MIC39150-1.8BUTR boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Stable with Ceramic Capacitors: The regulator is stable with low ESR ceramic output capacitors, offering flexibility in design and improved transient response.
  • Fast Transient Response: It is designed to maintain stability and performance even during rapid changes in load, which is critical for powering modern digital circuits.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range, making it suitable for a variety of challenging environments.

Applications

The MIC39150-1.8BUTR is versatile and can be used in a wide array of applications, including:

  • High-speed digital logic supplies
  • Microprocessor and microcontroller systems
  • Networking and telecommunication equipment
  • Post-regulation for switching supplies

Package and Availability

This regulator is available in a thermally efficient, 5-pin TO-220 package, ensuring that the device can handle higher current loads without overheating. The "UTR" suffix indicates that this product is provided in tape and reel packaging, which is convenient for automated assembly processes.

For precise specifications and performance data, designers and engineers should consult the datasheet and Microchip Technology's technical support resources.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7489 $65.4978
5+ $26.8711 $134.3555
7+ $26.0314 $182.2198
10+ $25.1917 $251.9170
12+ $24.3520 $292.2240
16+ $21.8330 $349.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess