EN
  • EN
  • DE

MIC4421YN

Part No MIC4421YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET 9A LS 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise / Fall Time 20ns, 24ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4421
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222545-MIC4421YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4421YN CAD Model

Description

Microchip Technology MIC4421YN Product Overview

The MIC4421YN is a high-speed, high-current MOSFET driver from Microchip Technology, designed to offer efficient power management and signal fidelity in a variety of applications. This robust driver is capable of delivering peak currents up to 9A, making it an ideal solution for driving large capacitive loads with minimal delay and maximum efficiency.

Key Features

  • High Peak Output Current: The MIC4421YN can deliver up to 9A of peak current, providing the necessary drive for even the most demanding MOSFETs.
  • Wide Operating Voltage Range: With an operating range from 4.5V to 18V, it accommodates a broad spectrum of power systems and ensures compatibility with various logic levels.
  • Low Propagation Delays: The device features fast propagation delays of typically 25ns, ensuring quick response times and efficient switching performance.
  • Latch-Up Protected: It is designed to be resistant to latch-up, enhancing its reliability and robustness in adverse conditions.
  • High Capacitive Load Drive Capability: The MIC4421YN is adept at driving large capacitive loads, making it suitable for high-speed switching applications.
  • Logic-Level Input: The input is compatible with standard logic levels, which simplifies the interface with microcontrollers and other logic devices.

Applications

The MIC4421YN is versatile and can be used in various applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Power MOSFET Gate Drivers
  • Pulse Transformers

Package and Quality

Enclosed in an 8-pin PDIP (Plastic Dual In-line Package), the MIC4421YN ensures a compact footprint while allowing for easy integration into a wide range of circuit designs. Microchip Technology's commitment to quality means that the MIC4421YN is manufactured to high standards, ensuring reliable performance in your electronic projects.

Whether you are designing a high-speed motor controller or a power-efficient SMPS, the MIC4421YN MOSFET driver from Microchip Technology provides the driving force you need to power through the most challenging electrical tasks.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8351 $52.5159
21+ $4.7878 $100.5438
33+ $4.6381 $153.0573
45+ $4.4885 $201.9825
58+ $4.3389 $251.6562
78+ $3.8901 $303.4278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess