Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083902-MIC4427YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Communications & Networking, Industrial
Family Name MIC4427
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4427YM CAD Model

Description

Product Overview: MIC4427YM from Microchip Technology

The MIC4427YM is a robust and reliable dual non-inverting MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is specifically engineered to convert low power input signals into high current drives at fast switching speeds, making it an ideal choice for a wide range of power management and control applications.

With its ability to source up to 1.5A and sink up to 2.5A of peak current, while operating over a supply range of 4.5V to 18V, the MIC4427YM is highly versatile. It offers the capability to drive large capacitive loads with excellent speed and efficiency, which is crucial for high-frequency switching operations.

Key Features

  • High Current Output: The driver can source up to 1.5A and sink up to 2.5A, making it suitable for driving large power MOSFETs and IGBTs.
  • Wide Operating Range: It operates efficiently over a supply voltage range of 4.5V to 18V, accommodating various power systems.
  • Fast Switching Speed: The device is capable of fast rise and fall times, typically 25ns and 20ns respectively, which is essential for high-speed applications.
  • Low Shoot-Through Current: It features matched rise and fall times to minimize the shoot-through current, thereby enhancing system reliability.
  • Latch-Up Protection: The MIC4427YM is designed with built-in latch-up protection up to 500mA of reverse current, ensuring stable operation under adverse conditions.
  • Robust Design: The device is built to withstand up to –5V of negative voltage at the input pins, providing an additional layer of protection against electrical overstress.

Applications

Thanks to its high current handling and fast switching capabilities, the MIC4427YM is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power MOSFET Gate Drivers
  • Class D Switching Amplifiers

With its comprehensive set of features, the MIC4427YM from Microchip Technology is a dependable choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $16.8855
ECAD model for LMG1210RVRR
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2934 $50.4548
54+ $1.8818 $101.6172
83+ $1.8230 $151.3090
114+ $1.7642 $201.1188
147+ $1.7054 $250.6938
197+ $1.5289 $301.1933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention